location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10ft (3m) DisplayPort to DVI Cable - DisplayPort to DVI Adapter Cable 1080p Video - DisplayPort to DVI-D Cable Single Link - DP to DVI Monitor Cable - DP 1.2 to DVI Converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10ft (3m) DisplayPort to DVI Cable - DisplayPort to DVI Adapter Cable 1080p Video - DisplayPort to DVI-D Cable Single Link - DP to DVI Monitor Cable - DP 1.2 to DVI Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP2DVIMM10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030832182 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 251983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 10ft (3m) DisplayPort to DVI Cable - DisplayPort to DVI Adapter Cable 1080p Video - DisplayPort to DVI-D Cable Single Link - DP to DVI Monitor Cable - DP 1.2 to DVI Converter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - DisplayPort Straight Male
  • - DVI-D Straight Male
  • - 1920 x 1200 pixels
  • - Black
  • - 1 pc(s)
Warranty: 3 Years
Long product name StarTech.com 10ft (3m) DisplayPort to DVI Cable - DisplayPort to DVI Adapter Cable 1080p Video - DisplayPort to DVI-D Cable Single Link - DP to DVI Monitor Cable - DP 1.2 to DVI Converter :
The long product name of StarTech.com 10ft (3m) DisplayPort to DVI Cable - DisplayPort to DVI Adapter Cable 1080p Video - DisplayPort to DVI-D Cable Single Link - DP to DVI Monitor Cable - DP 1.2 to DVI Converter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 10ft (3m) DisplayPort to DVI Cable - DisplayPort to DVI Adapter Cable 1080p Video - DisplayPort to DVI-D Cable Single Link - DP to DVI Monitor Cable - DP 1.2 to DVI Converter (DP2DVIMM10)
More>>>
StarTech.com 10ft (3m) DisplayPort to DVI Cable - DisplayPort to DVI Adapter Cable 1080p Video - DisplayPort to DVI-D Cable Single Link - DP to DVI Monitor Cable - DP 1.2 to DVI Converter:
The official description of StarTech.com 10ft (3m) DisplayPort to DVI Cable - DisplayPort to DVI Adapter Cable 1080p Video - DisplayPort to DVI-D Cable Single Link - DP to DVI Monitor Cable - DP 1.2 to DVI Converter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your DVI monitor to a DisplayPort equipped computer using a single cable

The DP2DVIMM10 DisplayPort to DVI (M-M) Video Converter Cable lets you connect a DVI capable display to a DisplayPort video card/source using a single cable. The cable provides a connection distance of 10ft and features a male DVI connector and a male DisplayPort connector.

The DisplayPort/DVI video converter cable supports high bandwidth video transmissions, easily delivering monitor resolutions up to 1920x1200 or HDTV resolutions up to 1080p - allowing you to take full advantage of your DVI capable display, while using a cutting edge DisplayPort video source.

DP2DVIMM10 is a passive adapter cable that requires a DP++ port (DisplayPort++), meaning that DVI and HDMI signals can also be passed through the port.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com 10ft (3m) DisplayPort to DVI Cable - DisplayPort to DVI Adapter Cable 1080p Video - DisplayPort to DVI-D Cable Single Link - DP to DVI Monitor Cable - DP 1.2 to DVI Converter:
This short summary of the StarTech.com 10ft (3m) DisplayPort to DVI Cable - DisplayPort to DVI Adapter Cable 1080p Video - DisplayPort to DVI-D Cable Single Link - DP to DVI Monitor Cable - DP 1.2 to DVI Converter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10ft (3m) DisplayPort to DVI Cable - DisplayPort to DVI Adapter Cable 1080p Video - DisplayPort to DVI-D Cable Single Link - DP to DVI Monitor Cable - DP 1.2 to DVI Converter, 3 m, DisplayPort, DVI-D, Male, Male, Straight

Long summary description StarTech.com 10ft (3m) DisplayPort to DVI Cable - DisplayPort to DVI Adapter Cable 1080p Video - DisplayPort to DVI-D Cable Single Link - DP to DVI Monitor Cable - DP 1.2 to DVI Converter:
This is an auto-generated long summary of StarTech.com 10ft (3m) DisplayPort to DVI Cable - DisplayPort to DVI Adapter Cable 1080p Video - DisplayPort to DVI-D Cable Single Link - DP to DVI Monitor Cable - DP 1.2 to DVI Converter based on the first three specs of the first five spec groups.

StarTech.com 10ft (3m) DisplayPort to DVI Cable - DisplayPort to DVI Adapter Cable 1080p Video - DisplayPort to DVI-D Cable Single Link - DP to DVI Monitor Cable - DP 1.2 to DVI Converter. Cable length: 3 m, Connector 1: DisplayPort, Connector 2: DVI-D. Weight: 246 g, Depth: 3000 mm. Quantity per pack: 1 pc(s), Package width: 255 mm, Package depth: 330 mm. Master (outer) case width: 335 mm, Master (outer) case length: 500 mm, Master (outer) case height: 225 mm. Quantity outer carton: 120 pc(s)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Cable length *
3 m
Connector 1 *
DisplayPort
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
DisplayPort version
1.2
Dual Link DVI
No
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Product colour
Black
Jacket material
Polyvinyl chloride (PVC)
Plug and Play
Yes
Certification
CE, FCC, REACH
Weight & dimensions
Weight
246 g
Weight & dimensions
Depth
3000 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
255 mm
Package depth
330 mm
Package height
14 mm
Package weight
269 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
335 mm
Master (outer) case length
500 mm
Master (outer) case height
225 mm
Products per master (outer) case
36 pc(s)
Other features
Quantity outer carton
120 pc(s)
Brand Image Product code Product Stock Price from
StarTech.com 6 ft Mini DisplayPort to DVI Adapter Converter Cable – Mini DP to DVI 1920x1200 - White StarTech.com 6 ft Mini DisplayPort to DVI Adapter Converter Cable – Mini DP to DVI 1920x1200 - White
(show image)
MDP2DVIMM6W 6 ft Mini DisplayPort to DVI Adapter Converter Cable – Mini DP to DVI 1920x1200 - White 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 ft Mini DisplayPort to DVI Adapter Converter Cable – Mini DP to DVI 1920x1200 - White StarTech.com 3 ft Mini DisplayPort to DVI Adapter Converter Cable – Mini DP to DVI 1920x1200 - White
(show image)
MDP2DVIMM3W 3 ft Mini DisplayPort to DVI Adapter Converter Cable – Mini DP to DVI 1920x1200 - White 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets - 1920x1200 StarTech.com Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets - 1920x1200
(show image)
MCHD2VGAA Micro HDMI to VGA Adapter Converter with Audio for Smartphones / Ultrabooks / Tablets - 1920x1200 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com HD2VGAA video cable adapter HDMI Type A (Standard) VGA (D-Sub) + 3.5mm Black StarTech.com HD2VGAA video cable adapter HDMI Type A (Standard) VGA (D-Sub) + 3.5mm Black
(show image)
HD2VGAA HD2VGAA 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Mini DisplayPort to DVI Dual-Link Active Adapter – USB Powered StarTech.com Mini DisplayPort to DVI Dual-Link Active Adapter – USB Powered
(show image)
MDP2DVID Mini DisplayPort to DVI Dual-Link Active Adapter – USB Powered 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter Video Converter 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter Video Converter 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector
(show image)
DP2DVI2 DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter Video Converter 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6 ft DisplayPort to HDMI Video Converter Cable - M/M StarTech.com 6 ft DisplayPort to HDMI Video Converter Cable - M/M
(show image)
DP2HDMIMM6 6 ft DisplayPort to HDMI Video Converter Cable - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - Durable - DP/DP++ Source to VGA Monitor Cable Adapter Dongle - DP 1.2 to VGA - Latching DP Connector StarTech.com DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - Durable - DP/DP++ Source to VGA Monitor Cable Adapter Dongle - DP 1.2 to VGA - Latching DP Connector
(show image)
DP2VGA DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - Durable - DP/DP++ Source to VGA Monitor Cable Adapter Dongle - DP 1.2 to VGA - Latching DP Connector 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M StarTech.com 10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M
(show image)
DP2HDMIMM10 10ft DisplayPort to HDMI Video Adapter Converter Cable - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector
(show image)
DP2DVI DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)