location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10ft Camera Link External Cable camera cable 3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10ft Camera Link External Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAMLINK10
Category:
Cables to connect cameras to a device such as a computer or a printer.
Camera Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:42
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty
Long product name StarTech.com 10ft Camera Link External Cable camera cable 3 m :
The long product name of StarTech.com 10ft Camera Link External Cable camera cable 3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10ft Camera Link External Cable
More>>>
StarTech.com 10ft Camera Link External Cable camera cable 3 m:
The official description of StarTech.com 10ft Camera Link External Cable camera cable 3 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Camera Link technology features the combination of both high-speeds (1.2, 2.4, & 3.6 Gbps) and high-resolution imaging. Camera Link products feature UXGA resolution with speeds at 30 frames per second (fps) (full frame), VGA resolutions at speeds of 360 fps (partial scan).

Short summary description StarTech.com 10ft Camera Link External Cable camera cable 3 m:
This short summary of the StarTech.com 10ft Camera Link External Cable camera cable 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10ft Camera Link External Cable, 3 m

Long summary description StarTech.com 10ft Camera Link External Cable camera cable 3 m:
This is an auto-generated long summary of StarTech.com 10ft Camera Link External Cable camera cable 3 m based on the first three specs of the first five spec groups.

StarTech.com 10ft Camera Link External Cable. Cable length: 3 m