location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 100 Pkg M6 Mounting Screws and Cage Nuts for Server Rack Cabinet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100 Pkg M6 Mounting Screws and Cage Nuts for Server Rack Cabinet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CABSCREWM62 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030843010 show
Category:
A screw is a short, slender, sharp-pointed metal pin with a raised helical thread running around it and a slotted head, used to join things together by being rotated so that it pierces wood or other material and is held tightly in place. A bolt is a long pin with a head that screws into a nut, used to fasten things together.
Screws & Bolts Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 15:14:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 100 Pkg M6 Mounting Screws and Cage Nuts for Server Rack Cabinet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Screw M6 12 mm
  • - Suitable for materials: Sheet metal
  • - Material: Metal
  • - Dome head
  • - Silver
  • - 100 pc(s)
Warranty: Lifetime
Long product name StarTech.com 100 Pkg M6 Mounting Screws and Cage Nuts for Server Rack Cabinet :
The long product name of StarTech.com 100 Pkg M6 Mounting Screws and Cage Nuts for Server Rack Cabinet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 100 Pkg M6 Mounting Screws and Cage Nuts for Server Rack Cabinet
More>>>
StarTech.com 100 Pkg M6 Mounting Screws and Cage Nuts for Server Rack Cabinet:
The official description of StarTech.com 100 Pkg M6 Mounting Screws and Cage Nuts for Server Rack Cabinet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 100 Pack of M6 Mounting Screws and Cage Nuts for Server Racks and Cabinets is convenient to have on hand for installing server, network, AV and other rackmount equipment securely into your storage cabinet or server rack. Each pack includes a cage nut installation tool to ensure a fast and simple installation of each cage nut.

The pack includes 100 screws and 100 nuts, providing enough mounting hardware to setup any rack you might be working on.

Backed by a StarTech.com lifetime warranty.

The StarTech.com Advantage
- Quick shipping direct or from all major distributors and resellers

Short summary description StarTech.com 100 Pkg M6 Mounting Screws and Cage Nuts for Server Rack Cabinet:
This short summary of the StarTech.com 100 Pkg M6 Mounting Screws and Cage Nuts for Server Rack Cabinet data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 100 Pkg M6 Mounting Screws and Cage Nuts for Server Rack Cabinet, Screw, Metal, Sheet metal, General utility, M6, Dome head

Long summary description StarTech.com 100 Pkg M6 Mounting Screws and Cage Nuts for Server Rack Cabinet:
This is an auto-generated long summary of StarTech.com 100 Pkg M6 Mounting Screws and Cage Nuts for Server Rack Cabinet based on the first three specs of the first five spec groups.

StarTech.com 100 Pkg M6 Mounting Screws and Cage Nuts for Server Rack Cabinet. Type: Screw, Material: Metal, Suitable for materials: Sheet metal. Length: 12 mm, Weight: 1 kg, Package width: 145 mm. Quantity per pack: 100 pc(s)

Features
Material *
Metal
Suitable for materials *
Sheet metal
Proper use
General utility
Connecting thread type
M6
Head shape
Dome head
Product colour
Silver
Type *
Screw
Certification
REACH, CE, TAA, RoHS
Weight & dimensions
Length
12 mm
Weight & dimensions
Weight
1 kg
Package width
145 mm
Package height
16 mm
Package weight
1 kg
Package depth
280 mm
Packaging content
Quantity per pack *
100 pc(s)
Number of screw nuts
100
Logistics data
Harmonized System (HS) code
73181900
Brand Image Product code Product Stock Price from
StarTech.com 100 Pkg M5 Mounting Screws and Cage Nuts for Server Rack Cabinet StarTech.com 100 Pkg M5 Mounting Screws and Cage Nuts for Server Rack Cabinet
(show image)
CABSCREWM52 100 Pkg M5 Mounting Screws and Cage Nuts for Server Rack Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)