location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 50 Pkg M6 Cage Nuts for Server Rack Cabinet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50 Pkg M6 Cage Nuts for Server Rack Cabinet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CABCAGENUTS6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842983 show
Category: Nuts Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com 50 Pkg M6 Cage Nuts for Server Rack Cabinet :
The long product name of StarTech.com 50 Pkg M6 Cage Nuts for Server Rack Cabinet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 50 Pkg M6 Cage Nuts for Server Rack Cabinet
More>>>
StarTech.com 50 Pkg M6 Cage Nuts for Server Rack Cabinet:
The official description of StarTech.com 50 Pkg M6 Cage Nuts for Server Rack Cabinet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 50-Pack of M6 Cage Nuts for Server Racks and Cabinets is ideal to have on hand for installing servers, network equipment, AV equipment and other rackmount devices securely into your storage cabinet or server rack. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

This package contains stainless steel cage nuts only, mounting screws are sold separately (See Related Products Tab).

Backed by a StarTech.com lifetime warranty.

The StarTech.com Advantage
- Stainless steel construction for durability
- Quick shipping direct or from all major distributors and resellers

Short summary description StarTech.com 50 Pkg M6 Cage Nuts for Server Rack Cabinet:
This short summary of the StarTech.com 50 Pkg M6 Cage Nuts for Server Rack Cabinet data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 50 Pkg M6 Cage Nuts for Server Rack Cabinet, Cage nut, Stainless steel, Stainless steel, M6, CE, TAA, REACH, 215.5 g

Long summary description StarTech.com 50 Pkg M6 Cage Nuts for Server Rack Cabinet:
This is an auto-generated long summary of StarTech.com 50 Pkg M6 Cage Nuts for Server Rack Cabinet based on the first three specs of the first five spec groups.

StarTech.com 50 Pkg M6 Cage Nuts for Server Rack Cabinet. Product type: Cage nut, Material: Stainless steel, Product colour: Stainless steel. Weight: 215.5 g, Package width: 126 mm, Package depth: 225 mm. Quantity per pack: 50 pc(s)

Features
Product type *
Cage nut
Product colour
Stainless steel
Connecting thread type
M6
Material *
Stainless steel
Certification
CE, TAA, REACH
Weight & dimensions
Weight
215.5 g
Package width
126 mm
Weight & dimensions
Package depth
225 mm
Package height
15 mm
Package weight
219.5 g
Packaging content
Quantity per pack *
50 pc(s)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com 50 Pkg M5 Cage Nuts for Server Rack Cabinets StarTech.com 50 Pkg M5 Cage Nuts for Server Rack Cabinets
(show image)
CABCAGENUTS 50 Pkg M5 Cage Nuts for Server Rack Cabinets 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)