Bullet Points StarTech.com Assembled DB9 Male Solder D-SUB Connector with Plastic Backshell
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - DB 9 M
- - Grey
- - 1 pc(s)
Warranty:
Lifetime Warranty
Long product name StarTech.com Assembled DB9 Male Solder D-SUB Connector with Plastic Backshell
:
The long product name of StarTech.com Assembled DB9 Male Solder D-SUB Connector with Plastic Backshell. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Assembled DB9 Male Solder D-SUB Connector with Plastic Backshell
More>>>
StarTech.com Assembled DB9 Male Solder D-SUB Connector with Plastic Backshell:
The official description of StarTech.com Assembled DB9 Male Solder D-SUB Connector with Plastic Backshell as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
StarTech.com''s Assembled DB9 Male Solder D-SUB Connector offers a cost-effective solution for creating DB9M-terminated cables.
The DB9 Male Solder D-SUB Connector includes a durable, high quality plastic backshell/hood, and is backed by StarTech.com''s Lifetime Warranty.
Short summary description StarTech.com Assembled DB9 Male Solder D-SUB Connector with Plastic Backshell:
This short summary of the StarTech.com Assembled DB9 Male Solder D-SUB Connector with Plastic Backshell data-sheet is auto-generated and uses the product title and the first six key specs.
StarTech.com Assembled DB9 Male Solder D-SUB Connector with Plastic Backshell, DB 9 M, Grey, 20 g, 1 pc(s), 17 mm, 126 mm
Long summary description StarTech.com Assembled DB9 Male Solder D-SUB Connector with Plastic Backshell:
This is an auto-generated long summary of StarTech.com Assembled DB9 Male Solder D-SUB Connector with Plastic Backshell based on the first three specs of the first five spec groups.
StarTech.com Assembled DB9 Male Solder D-SUB Connector with Plastic Backshell. Connector(s): DB 9 M, Product colour: Grey. Weight: 20 g. Quantity per pack: 1 pc(s). Package width: 17 mm, Package height: 126 mm