location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 12U 4 Post Server Equipment Open Frame Rack Cabinet w/ Adjustable Posts & Casters

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12U 4 Post Server Equipment Open Frame Rack Cabinet w/ Adjustable Posts & Casters
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4POSTRACK12A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837415 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 12U 4 Post Server Equipment Open Frame Rack Cabinet w/ Adjustable Posts & Casters
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12U Freestanding rack 270 kg
  • - Frame type: Open 4-post
  • - Black
Warranty: Lifetime
Long product name StarTech.com 12U 4 Post Server Equipment Open Frame Rack Cabinet w/ Adjustable Posts & Casters :
The long product name of StarTech.com 12U 4 Post Server Equipment Open Frame Rack Cabinet w/ Adjustable Posts & Casters. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12U 4 Post Server Equipment Open Frame Rack Cabinet w/ Adjustable Posts & Casters
More>>>
StarTech.com 12U 4 Post Server Equipment Open Frame Rack Cabinet w/ Adjustable Posts & Casters:
The official description of StarTech.com 12U 4 Post Server Equipment Open Frame Rack Cabinet w/ Adjustable Posts & Casters as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 4POSTRACK12A Open Frame Rack offers a durable, yet flexible open-air housing for rack-mount servers and networking equipment. The rack/cabinet features heavy gauge mounting rails to ensure a stable installation platform with two adjustable posts for variable mounting depths. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

Providing a universal design that's compatible with equipment from popular manufacturers, this EIA-RS-310C compliant open rack ships flat packed, reducing shipping costs and simplifying handling and assembly.

For even more versatility, this 12U rack ships with 4 swiveling casters and has a total height of less than 26” (661mm) which allows the rack to be rolled under most desks or work benches with little effort.

Backed by a StarTech.com Lifetime warranty and free lifetime technical support.

The StarTech.com Advantage
- Add mobility and flexibility to your rack infrastructure, with an adjustable second rail and included casters
- Compact design is ideal for tight spaces where rack mounted equipment is used, such as under a desk/workspace
- "Flat pack" packaging for easy shipping to any location

Short summary description StarTech.com 12U 4 Post Server Equipment Open Frame Rack Cabinet w/ Adjustable Posts & Casters:
This short summary of the StarTech.com 12U 4 Post Server Equipment Open Frame Rack Cabinet w/ Adjustable Posts & Casters data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 12U 4 Post Server Equipment Open Frame Rack Cabinet w/ Adjustable Posts & Casters, Freestanding rack, 12U, 270 kg, Castor wheels, 17.7 kg, Black

Long summary description StarTech.com 12U 4 Post Server Equipment Open Frame Rack Cabinet w/ Adjustable Posts & Casters:
This is an auto-generated long summary of StarTech.com 12U 4 Post Server Equipment Open Frame Rack Cabinet w/ Adjustable Posts & Casters based on the first three specs of the first five spec groups.

StarTech.com 12U 4 Post Server Equipment Open Frame Rack Cabinet w/ Adjustable Posts & Casters. Type: Freestanding rack, Rack capacity: 12U, Maximum weight capacity: 270 kg, Castor wheels. Weight: 17.7 kg. Product colour: Black

Features
Rack capacity *
12U
Type *
Freestanding rack
Maximum weight capacity *
270 kg
Product colour
Black
Frame type
Open
Product design
4-post
Castor wheels
Yes
Certification
RoHS
Weight & dimensions
Width
534 mm
Depth
913 mm
Height
585 mm
Weight & dimensions
Inner width
45.1 cm
Inner height
53.4 cm
Weight
17.7 kg
Mounting depth (max)
91.3 cm
Packaging data
Mounting kit
Yes
Package width
903 mm
Package depth
604 mm
Package height
107 mm
Package weight
18.1 kg
Other features
Compliance industry standards
EIA RS310-C