Long product name Star Trading 294-01 decoration lighting Red 1 lamp(s)
:
Textile cordset 5m porcelain socket E27, red
The short editorial description of Star Trading 294-01 decoration lighting Red 1 lamp(s)
Textile cordset 5m porcelain socket E27, red
More>>>
Short summary description Star Trading 294-01 decoration lighting Red 1 lamp(s):
This short summary of the Star Trading 294-01 decoration lighting Red 1 lamp(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Star Trading 294-01, Red, Porcelain, IP20, 1 lamp(s), E27, AC
Long summary description Star Trading 294-01 decoration lighting Red 1 lamp(s):
This is an auto-generated long summary of Star Trading 294-01 decoration lighting Red 1 lamp(s) based on the first three specs of the first five spec groups.
Star Trading 294-01. Product colour: Red, Housing material: Porcelain, International Protection (IP) code: IP20. Lamps quantity: 1 lamp(s), Fitting/cap type: E27. Power source type: AC, Input voltage: 230 V. Height: 46 mm, Width: 5000 mm, Depth: 46 mm