location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO Woody 3 in 1 18 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Woody 3 in 1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
880/18
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006381194907
Category:
Pencils in diferent colours e.g red, blue, green.
Colour Pencils Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2023 16:35:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name STABILO Woody 3 in 1 18 pc(s) :
The long product name of STABILO Woody 3 in 1 18 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Woody 3 in 1 Pencil set, 18 pcs
More>>>
STABILO Woody 3 in 1 18 pc(s):
The official description of STABILO Woody 3 in 1 18 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Target group

- Children aged 3 and over who love drawing and experimenting.
- Amateur artists with high demands.

Product features

- The unique multi-talent: A colored pencil, watercolor and wax crayon all in one.
- XXL lead – applies as much color as 8 standard colored pencils.
- Perfect for large areas and suited for nearly all painting techniques.
- Due to its thick shape ideal for children’s hands: allows a good grip.
- Break-proof lead, diameter 10 mm.
- Available in 18 rich colors.
- High opacity and color intensity, even on dark paper.
- Thick, soft strokes.
- Also writes on smooth surfaces such as glass, metal, leather etc.

Short summary description STABILO Woody 3 in 1 18 pc(s):
This short summary of the STABILO Woody 3 in 1 18 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO Woody 3 in 1, 18 pc(s)

Long summary description STABILO Woody 3 in 1 18 pc(s):
This is an auto-generated long summary of STABILO Woody 3 in 1 18 pc(s) based on the first three specs of the first five spec groups.

STABILO Woody 3 in 1. Quantity per pack: 18 pc(s), Material: Wood, Product colour: Grey, Red. Diameter: 1 cm. Package width: 175 mm, Package height: 30 mm, Package depth: 365 mm

Features
Quantity per pack *
18 pc(s)
Material
Wood
Product colour
Grey, Red
Country of origin
Czech Republic
Weight & dimensions
Diameter
1 cm
Packaging data
Package width
175 mm
Package height
30 mm
Package depth
365 mm
Package weight
365 g
Logistics data
Customs product code (TARIC)
96091090