STABILO logo

STABILO Plastic Sharpener

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60721
Info modified on:
26 Dec 2024, 09:55:33
Short summary description STABILO Plastic Sharpener:

STABILO Plastic Sharpener, Manual pencil sharpener, Blue, Stainless steel, Translucent, Plastic, 115 mm, 133 mm, 27 mm

Long summary description STABILO Plastic Sharpener:

STABILO Plastic Sharpener. Type: Manual pencil sharpener, Product colour: Blue, Stainless steel, Translucent, Material: Plastic. Package width: 115 mm, Package depth: 133 mm, Package height: 27 mm. Quantity per pack: 1 pc(s). Country of origin: China

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.