Monster Jam , Official Grave Digger Vs. Megalodon Racing Rivals Remote Control Trucks, 1:24 Scale, Monster truck, 1:24, 4 yr(s)
Monster Jam , Official Grave Digger Vs. Megalodon Racing Rivals Remote Control Trucks, 1:24 Scale. Product type: Monster truck, Scale: 1:24, Engine type: Electric engine, Recommended age (min): 4 yr(s). Number of batteries supported: 10