PAW Patrol , My Size Lookout Tower with Exclusive Vehicle Toy, Rotating Periscope and Lights and Sounds, Play vehicle track, 3 yr(s), AAA, Multicolour
PAW Patrol , My Size Lookout Tower with Exclusive Vehicle Toy, Rotating Periscope and Lights and Sounds. Product type: Play vehicle track, Recommended age (min): 3 yr(s), Recommended age (max): 9 yr(s). Battery type: AAA, Number of batteries supported: 2. Product colour: Multicolour