- - The Paw Patroller is the ultimate rescue vehicle and can transport three Paw Patrol vehicles inside, or display six vehicles when opened up!
- - Comes with Ryder and his ATV vehicle! Store his ATV in the back of the Patroller and get ready to save Adventure Bay!
- - Re-enact rescue missions with the Patroller’s authentic sound effects and working elevator that takes vehicles up to Ryder’s command center!
- - The Paw Patroller is made for Paw Patrol Fans ages 3+. 3 LR44 batteries included
PAW Patroller Rescue & Transport Vehicle, 3+
All paws on deck! The Paw Patroller is the ultimate rescue vehicle and is perfect for making sure that the Paw Patrol team can get to new exotic adventure locations. Kids can drive their Paw Patrol vehicles in and head out together for a brand new adventure. The Paw Patroller comes with Ryder and his ATV vehicle and can hold 3 Paw Patrol vehicles inside and can display 6 vehicles when open. Your patrolling will be just like the show when you hear the Paw Patroller’s authentic Paw Patrol sound effects. Inside you’ll discover a real working elevator to take the pup vehicles up to Ryder’s Command Center! Together, your child’s imagination will be lit up with pup inspired rescue missions full of friendship, teamwork and bravery. The Paw Patrol is on a roll with the Paw Patroller!
PAW Patrol PAW Patroller, Vehicle set, Indoor, 3 yr(s), LR44, Multicolour
PAW Patrol PAW Patroller. Type: Vehicle set, Recommended gender: Boy/Girl, Recommended age (min): 3 yr(s), Recommended age (max): 9 yr(s). Battery type: LR44, Number of batteries supported: 3. Product colour: Multicolour