location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SPEEDLINK Serenity XXL 2.1 Subwoofer System speaker set 50 W 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SPEEDLINK Check ‘SPEEDLINK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Serenity XXL 2.1 Subwoofer System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-8265-SBK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4027301182651
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘SPEEDLINK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SPEEDLINK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2019 14:40:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SPEEDLINK Serenity XXL 2.1 Subwoofer System speaker set 50 W 2.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50 W 2.1 channels
  • - Number of satellite speakers: 2
  • - Wired
  • - Remotely operated
Long product name SPEEDLINK Serenity XXL 2.1 Subwoofer System speaker set 50 W 2.1 channels :
The long product name of SPEEDLINK Serenity XXL 2.1 Subwoofer System speaker set 50 W 2.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Serenity XXL 2.1 Subwoofer System
More>>>
Short summary description SPEEDLINK Serenity XXL 2.1 Subwoofer System speaker set 50 W 2.1 channels:
This short summary of the SPEEDLINK Serenity XXL 2.1 Subwoofer System speaker set 50 W 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

SPEEDLINK Serenity XXL 2.1 Subwoofer System, 2.1 channels, 50 W, 16.5 cm (6.5"), Wired

Long summary description SPEEDLINK Serenity XXL 2.1 Subwoofer System speaker set 50 W 2.1 channels:
This is an auto-generated long summary of SPEEDLINK Serenity XXL 2.1 Subwoofer System speaker set 50 W 2.1 channels based on the first three specs of the first five spec groups.

SPEEDLINK Serenity XXL 2.1 Subwoofer System. Audio output channels: 2.1 channels, RMS rated power: 50 W. Subwoofer driver diameter (imperial): 16.5 cm (6.5"). Connectivity technology: Wired