Speck SeeThru MacBook 13", Green, MacBook 13", Polycarbonate, 324 mm, 228 mm, 25 mm
Speck SeeThru MacBook 13". Product colour: Green, Compatibility: MacBook 13", Material: Polycarbonate. Width: 324 mm, Depth: 228 mm, Height: 25 mm. Depth (imperial): 22.9 cm (9"), Height (imperial): 2.54 cm (1"), Width (imperial): 32.4 cm (12.8")