location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VPL-CS7 data projector 1800 ANSI lumens SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-CS7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-CS7
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 14:22:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VPL-CS7 data projector 1800 ANSI lumens SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - 1800 ANSI lumens
  • - 3000 h
  • - SVGA (800x600) 750:1
Long product name Sony VPL-CS7 data projector 1800 ANSI lumens SVGA (800x600) :
The long product name of Sony VPL-CS7 data projector 1800 ANSI lumens SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Brightness, compact, installable projector
More>>>
Short summary description Sony VPL-CS7 data projector 1800 ANSI lumens SVGA (800x600):
This short summary of the Sony VPL-CS7 data projector 1800 ANSI lumens SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPL-CS7, 1800 ANSI lumens, SVGA (800x600), 750:1, 3000 h, Home cinema, Wired

Long summary description Sony VPL-CS7 data projector 1800 ANSI lumens SVGA (800x600):
This is an auto-generated long summary of Sony VPL-CS7 data projector 1800 ANSI lumens SVGA (800x600) based on the first three specs of the first five spec groups.

Sony VPL-CS7. Projector brightness: 1800 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 750:1. Service life of light source: 3000 h. Market positioning: Home cinema. Connectivity technology: Wired, I/O ports: 15 pin D-sub, composite video, Y/C, 1x audio input, Technical features: Carrying case & RM

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:17:07
Uk has collected 1 expert review for Sony VPL-CS7 data projector 1800 ANSI lumens SVGA (800x600) and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2016-11-14 23:17:07
The Sony VPL-CS7 projector has a few more features than some competing SVGA projectors in the 6-pound range, though it is mis Specs: Engine Type: LCD, Type: Business...
70%
Country Distributor
United Kingdom 1 distributor(s)