location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VAIO VGN NR11Z/T Intel® Core™2 Duo T7250 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
NR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO VGN NR11Z/T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-NR11Z/T
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO VGN NR11Z/T Intel® Core™2 Duo T7250 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7250 2 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
  • - 200 GB
  • - Intel® GMA X3100
  • - Windows Vista Home Premium
Warranty: 12
Long product name Sony VAIO VGN NR11Z/T Intel® Core™2 Duo T7250 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium :
The long product name of Sony VAIO VGN NR11Z/T Intel® Core™2 Duo T7250 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 GHz Intel® Core™ 2 Duo, 2GB DDR2, 200 GB SATA HDD, 15.4" X-black LCD 1280 x 800
More>>>
Short summary description Sony VAIO VGN NR11Z/T Intel® Core™2 Duo T7250 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium:
This short summary of the Sony VAIO VGN NR11Z/T Intel® Core™2 Duo T7250 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VGN NR11Z/T, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 200 GB

Long summary description Sony VAIO VGN NR11Z/T Intel® Core™2 Duo T7250 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium:
This is an auto-generated long summary of Sony VAIO VGN NR11Z/T Intel® Core™2 Duo T7250 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Sony VAIO VGN NR11Z/T. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 2.8 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:41:30
Uk has collected 26 expert reviews for Sony VAIO VGN NR11Z/T Intel® Core™2 Duo T7250 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2014-07-01 04:41:30
At one time, it seemed that if you wanted a Sony laptop, you had to pay a premium price. Increasingly, the company is offering machines at lower price points, with the Sony VAIO VGN-NR11S (£599 inc. VAT) being the latest mid-range offering.The stylish...
Good Stylish design, Excellent battery life, Brilliant screen...
Bad Not a very powerful machine...
Bottom line At one time, it seemed that if you wanted a Sony laptop, you had to pay a premium price. Increasingly, the company is offering machines at lower price points, with the Sony VAIO VGN-NR11S (£599 inc. VAT) being the latest mid-range offering.The stylish...
80%
expertreviews.co.uk
Updated:
2014-07-01 04:41:30
A silver dream machine for 600 quid. There are undeniable compromises, but this is still a very smart laptop for the price. Choosing a laptop is somehow more personal than buying a desktop PC. Its one of those possessions that feels as if it should...
60%
pocket-lint.com
Updated:
2014-07-01 04:41:30
In every day use, we found the Sony VAIO VGN-NR11S to be a highly pleasing machine to use. The screen is excellent; as is the keyboard and if you can live with the less than cutting-edge processor and graphics this is a great notebook for the home. >...
Good Great screen. Amazing battery life...
Bad Not the best spec for the price...
Bottom line The design and build quality is impressive, as is the usability but the specification is average for the price...
80%
alphr.com
Updated:
2014-07-01 04:41:30
A well-built budget notebook thats fast and relatively stylish, but there are some signs of compromise. Sonys website proudly proclaims that the new NR series is "simple, casual and smart" and, for a budget laptop, were pleased to say that it isnt...
67%
Zdnet.com.au
Updated:
2014-07-01 04:41:30
DesignSonys Vaio NR17G is aimed at those wanting a desktop replacement laptop, and while its somewhat thin for a desktop replacement -- its maximum thickness is only 37.9mm with the lid closed -- its other dimensions (360 x 31.4-37.9 x 269.1mm, 2.8kg...
Good Excellent keyboard and display, Distinctive finish, Thin profile...
Bad Uses both memory slots, Quirky DVD playback, Poor graphics performance...
Bottom line Sonys NR17G has a distinctive look, and while it doesnt stand out in the performance stakes, its still a worthwhile desktop replacement candidate, as long as your needs are modest.
74%
pcadvisor.co.uk
Updated:
2014-07-01 04:41:30
The Sony Vaio NR11 Z is a portable, functional notebook, available in silver or brown. The silver Sony Vaio NR11 Z looks striking and, for a budget notebook costing just £649, offers great performance in most areas. The brown version is similar, but...
Bottom line If you want an affordable and attractive laptop that doesn’t cut back on performance, you wont go far wrong with the Sony Vaio NR11 Z. With the exception of a low gaming framerate score and a slightly washed out display, we like the usability, desig...
80%
pcworld.com_techhive.com
Updated:
2014-07-01 04:41:30
Tepid performance and a somewhat dull screen are the flies in the ointment for this inexpensive all-purpose laptop.
Good Great price, Good battery life and overall design...
Bad Slow processor, Screen could be a little brighter...
Bottom line Tepid performance and a somewhat dull screen are the flies in the ointment for this inexpensive all-purpose laptop.
77%
Digitaltrends.com
Updated:
2014-07-01 04:41:30
Sony’s NR notebooks are designed to be affordable, fashionable, and decent all-around PCs that aren’t bottom of the barrel nor top-of-the-line. Think “midrange notebook” with a fancy shell. They are available in three differ...
Good Several color options, Decent battery life, Affordable...
Bad Lots of bloatware, Only 1GB of RAM, Sluggish performance...
Bottom line The NR series from Sony is a mixed bag. We don’t really expect tremendous performance from a notebook with this type of price tag, but this notebook is sluggish, needs more RAM, and also has more unnecessary software than any notebook we’...
70%
computershopper.com
Updated:
2014-07-01 04:41:30
Of all the adjectives you could use to describe Sonys VAIO laptops, "budget" would not likely be one of them. While pricey VAIOs generally have a lot going for them in terms of design, features, and performance, Sony has abstained from...
Good Low price; decent-looking case; beautiful screen; comfortable keyboard; solid performance for the price...
Bad Ho-hum design; lacks dedicated media keys, Webcam; cant play media without booting up; fixed config includes just 1GB of RAM...
Bottom line Sonys first budget notebook delivers the entry-level performance youd expect, but its design and feature set are lacking compared with low-cost systems weve seen from Dell, Gateway, and HP...
70%
notebookcheck.net
Updated:
2014-07-01 04:41:30
Office bargain. Notebooks from Sony do not always have to cost a lot of money: this proves the new Sony Vaio NR11S. Specifically developed for the “light user” with low hardware demands. This laptop offers no more one needs as basic equipment, but in...
Good Ansprechendes Design, Kompaktes und robustes Gehäuse, Angenehm zu bedienende Eingabegeräte, Helles Display, Niedrige Hitzeund Geräuschemissionen, Gute Akkulaufzeit möglich...
Bad Gerät bietet lediglich die notwendigsten Ports, Mäßige Blickwinkelstabilität, Mäßige Leistungsdaten...
87%
notebookreview.com
Updated:
2014-07-01 04:41:30
Just in time for the holiday shopping season (and Black Friday shopping deals) Sony has released its most affordable notebook ever: the VAIO NR.
Good Very nice looks with a variety of colors you can choose, Acceptable Intel processors and up to 4GB of RAM provide plenty of system performance, Screen has excellent horizontal viewing angles, Solid build quality and sturdiness (with the exception of th...
Bad Unacceptable amount of battery wiggle (design flaw), Too much bloatware installed, Screen has bad vertical viewing angles, Flat keyboard keys and lack of some dedicated keys, AV Mode doesnt work...
Bottom line The Sony VAIO NR is a stylish, affordable notebook with a solid set of features that is sure to be appealing to college students or anyone looking for an attractive notebook on a budget. It features enough performance and build quality to keep most use...
0%
Laptopmag.com
Updated:
2014-07-01 04:41:30
The NR160 offers a stylish exterior, but average performance.
Good Fast performance for the price, Spacious hard drive, Crisp display, DVD burner...
Bad No multimedia keys, Hidden wireless toggle...
Bottom line "Sony" and "budget" are two words you typically dont find in the same sentence, but the company has taken the sub-$900 plunge with its new NR Series and surprised us with very good performance. At $829, the VGN-NR160E/S targets consumers who need Core...
90%
Brand Image Product code Product Stock Price from
Sony

Sony VAIO VGN NR11Z/S Intel® Core™2 Duo T7250 39.1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-NR11Z/S VGN NR11Z/S 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony VAIO VGN NR11M/S Intel® Core™ Duo T2310 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-NR11M/S VGN NR11M/S 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony VAIO VGN NR11S/S Intel® Core™2 Duo T5250 2 GB DDR2-SDRAM 200 GB Intel® GMA X3100 Windows Vista Home Premium
(show image)
VGN-NR11S/S VGN NR11S/S 0.00
(excl. VAT)
0 (incl. VAT)