Warranty:
1 year.
Long product name Sony VGP-UHDM10 Black external hard drive 100 GB
:
USB 100GB HDD
The long product name of Sony VGP-UHDM10 Black external hard drive 100 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB 100GB HDD
More>>>
Short summary description Sony VGP-UHDM10 Black external hard drive 100 GB:
This short summary of the Sony VGP-UHDM10 Black external hard drive 100 GB data-sheet is auto-generated and uses the product title and the first six key specs.
Sony VGP-UHDM10 Black, 100 GB, 4200 RPM, Black
Long summary description Sony VGP-UHDM10 Black external hard drive 100 GB:
This is an auto-generated long summary of Sony VGP-UHDM10 Black external hard drive 100 GB based on the first three specs of the first five spec groups.
Sony VGP-UHDM10 Black. HDD capacity: 100 GB, HDD speed: 4200 RPM. Product colour: Black