location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Micro Vault, TINY, 256MB USB flash drive 0.256 GB USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro Vault, TINY, 256MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USM256H
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Micro Vault, TINY, 256MB USB flash drive 0.256 GB USB Type-A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.256 GB USB Type-A
  • - Read speed: 12 MB/s Write speed: 7 MB/s
  • - Form factor: Capless
Long product name Sony Micro Vault, TINY, 256MB USB flash drive 0.256 GB USB Type-A :
The long product name of Sony Micro Vault, TINY, 256MB USB flash drive 0.256 GB USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Micro Vault, TINY, 256MB, Orange
More>>>
Short summary description Sony Micro Vault, TINY, 256MB USB flash drive 0.256 GB USB Type-A:
This short summary of the Sony Micro Vault, TINY, 256MB USB flash drive 0.256 GB USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Micro Vault, TINY, 256MB, 0.256 GB, USB Type-A, 12 MB/s, Capless, 1.5 g

Long summary description Sony Micro Vault, TINY, 256MB USB flash drive 0.256 GB USB Type-A:
This is an auto-generated long summary of Sony Micro Vault, TINY, 256MB USB flash drive 0.256 GB USB Type-A based on the first three specs of the first five spec groups.

Sony Micro Vault, TINY, 256MB. Capacity: 0.256 GB, Device interface: USB Type-A, Read speed: 12 MB/s, Write speed: 7 MB/s. Form factor: Capless. Weight: 1.5 g

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:13:36
Uk has collected 4 expert reviews for Sony Micro Vault, TINY, 256MB USB flash drive 0.256 GB USB Type-A and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
webuser.co.uk
Updated:
2011-10-04 05:13:36
The Micro Vault Tiny is so small it has to come with a little rubber pocket to protect it, and a set of tweezers to help you insert and remove it from your computer. Its literally smaller than a postage stamp. VirtualExpander software is included on the d...
64%
about.com/compute
Updated:
2011-10-04 05:13:36
Features of the Sony Micro Vault Tiny 2GB USB DriveSizeThe small stature of the Micro Vault Tiny is the first thing that you will notice, and is its best feature. The Tiny is more than small enough to fit inside a packed mens wallet. The only catch to...
90%
Brand Image Product code Product Stock Price from
Sony

Sony Micro Vault, TINY, 512MB USB flash drive 0.512 GB USB Type-A
(show image)
USM512H Micro Vault, TINY, 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Micro Vault Tiny 1GB USB flash drive USB Type-A
(show image)
USM1GH Micro Vault Tiny 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)