Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Micro Vault, TINY, 512MB USB flash drive 0.512 GB USB Type-A

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro Vault, TINY, 512MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USM512H
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13570
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Micro Vault, TINY, 512MB USB flash drive 0.512 GB USB Type-A :
The short editorial description of Sony Micro Vault, TINY, 512MB USB flash drive 0.512 GB USB Type-A

Micro Vault, TINY, 512MB, Purple
More>>>
Sony Micro Vault, TINY, 512MB USB flash drive 0.512 GB USB Type-A:
The official marketing text of Sony Micro Vault, TINY, 512MB USB flash drive 0.512 GB USB Type-A as supplied by the manufacturer

MICRO VAULT, TINY, 512MB. Comes with Virtual Expander software which enables you to store up to 3x as much data as the native capacity of the unit. Introducing an exciting new way to deal with your growing storage requirements - the Sony Micro Vault Classic. Simply plugs directly into your computers USB port, then transfer files as required.

Features:
-Comes with a Carrying case.
-Stylish and compact design.
-USB2.
-Plugs directly into the computer s USB port.
-No cables or power supply required.

Short summary description Sony Micro Vault, TINY, 512MB USB flash drive 0.512 GB USB Type-A:
This short summary of the Sony Micro Vault, TINY, 512MB USB flash drive 0.512 GB USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Micro Vault, TINY, 512MB, 0.512 GB, USB Type-A, 12 MB/s, Capless, 1.5 g

Long summary description Sony Micro Vault, TINY, 512MB USB flash drive 0.512 GB USB Type-A:
This is an auto-generated long summary of Sony Micro Vault, TINY, 512MB USB flash drive 0.512 GB USB Type-A based on the first three specs of the first five spec groups.

Sony Micro Vault, TINY, 512MB. Capacity: 0.512 GB, Device interface: USB Type-A, Read speed: 12 MB/s, Write speed: 7 MB/s. Form factor: Capless. Weight: 1.5 g

Performance
Capacity *
Capacity of the storage media.
0.512 GB
Device interface *
The ports (sockets) where the device connects with other devices.
USB Type-A
Read speed
The speed at which a device can read data.
12 MB/s
Write speed
The speed at which a device can write data.
7 MB/s
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Windows 98/98SE/Me/2000/XP; -Mac OS 9 +;
Design
Form factor *
The shape or design of the product.
Capless
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.5 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Virtual Expander
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:13:09
Uk has collected 4 expert reviews for Sony Micro Vault, TINY, 512MB USB flash drive 0.512 GB USB Type-A and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:13:10
Nl heeft 4 proffesionele recensies verzameld voor Sony Micro Vault, TINY, 512MB USB flash drive 0,512 GB USB Type-A. Het gemiddelde van deze proffesionele recensies is 58 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:13:09
Fr a recueilli 4 avis d’experts pour Sony Micro Vault, TINY, 512MB lecteur USB flash 0,512 Go USB Type-A et la note moyenne est de 58 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:13:09
De hat 4 Expertenmeinungen über Sony Micro Vault, TINY, 512MB USB-Stick 0,512 GB USB Typ-A eingeholt. Das duchschnittliche Epertenrating ist 58 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:13:09
Testseek ha raccolto 4 recensioni da parte di esperti per Sony Micro Vault, TINY, 512MB unità flash USB 0,512 GB USB tipo A e la valutazione media da parte degli esperti è di 58 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:13:10
Es ha coleccionado 4 opiniones de expertos para Sony Micro Vault, TINY, 512MB unidad flash USB 0,512 GB USB tipo A y la calificación media es 58 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:13:10
Dk har samlet 4 ekspertanmeldelser for Sony Micro Vault, TINY, 512MB USB-nøgle 0,512 GB USB Type-A og den gennemsnitlige ekspertbedømmelse er 58 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
58%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:13:10
Se har samlat in 4 experttester för Sony Micro Vault, TINY, 512MB USB-sticka 0,512 GB USB Type-A och det genomsnittliga betyget är 58 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
58%
Source Review comments Score
webuser.co.uk
Updated:
2011-10-04 05:13:06
The Micro Vault Tiny is so small it has to come with a little rubber pocket to protect it, and a set of tweezers to help you insert and remove it from your computer. Its literally smaller than a postage stamp. VirtualExpander software is included on the d...
64%
Lesnumeriques.com
Updated:
2011-10-04 05:13:04
Le logiciel préchargé sur la clé conserve l'idée de faire toujours plus petit. En effet, il s'agit ni plus ni moins d'un programme de compression de données. Ainsi, les fichiers copiés sur la clé seront autom...
Good Très petite, Logiciel de compression inclus...
Bad Trop petite ?, Débits trop mauvais...
Bottom line Il n'y a pas à dire, il s'agit ici d'une clé assez originale. Malheureusement, avec ses débits, il devient presque inconcevable de la remplir entièrement. Du coup, si sa taille vous attire vraiment, il est préféra...
20%
about.com/compute
Updated:
2011-10-04 05:13:08
Features of the Sony Micro Vault Tiny 2GB USB DriveSizeThe small stature of the Micro Vault Tiny is the first thing that you will notice, and is its best feature. The Tiny is more than small enough to fit inside a packed mens wallet. The only catch to...
90%
Show all
Brand Image Product code Product Stock Price from
Sony Micro Vault, TINY, 256MB USB flash drive 0.256 GB USB Type-A Sony Micro Vault, TINY, 256MB USB flash drive 0.256 GB USB Type-A
(show image)
USM256H Micro Vault, TINY, 256MB 0,00
(excl. VAT)
0,00 (incl. VAT)
Sony Micro Vault Tiny 1GB USB flash drive USB Type-A Sony Micro Vault Tiny 1GB USB flash drive USB Type-A
(show image)
USM1GH Micro Vault Tiny 1GB 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X