location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony SWF-BR100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SWF-BR100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWFBR100B.GE2
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 11:54:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SWF-BR100 :
The long product name of Sony SWF-BR100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless sub-woofer speakers, compatible with BRAVIA 2014 models, white box design
More>>>
Short summary description Sony SWF-BR100:
This short summary of the Sony SWF-BR100 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SWF-BR100, 4 Ω, Black, Power, Stand-by, Link, 0.5 W, 20 cm

Long summary description Sony SWF-BR100:
This is an auto-generated long summary of Sony SWF-BR100 based on the first three specs of the first five spec groups.

Sony SWF-BR100. Impedance: 4 Ω. Product colour: Black, LED indicators: Power, Stand-by, Link. Power consumption (standby): 0.5 W. Driver diameter: 20 cm

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:17:49
Uk has collected 1 expert review for Sony SWF-BR100 and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%