location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony KD-75S9005B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KD-75S9005B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD-75S9005B
Category: TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sony KD-75S9005B
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Curved 190.5 cm (75")
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - Motionflow XR 800 Hz
  • - DVB-C, DVB-C2, DVB-S, DVB-S2, DVB-T, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting
  • - 216 W
Long product name Sony KD-75S9005B :
The long product name of Sony KD-75S9005B. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

75", 3840 x 2160, Triluminos, DVB-T/T2/S/S2/C/C2, CI+, 6x 10W, HDMI, SCART, LAN, WLAN, Wi-Fi Direct, NFC, DLNA
More>>>
Short summary description Sony KD-75S9005B:
This short summary of the Sony KD-75S9005B data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KD-75S9005B, 190.5 cm (75"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Sony KD-75S9005B:
This is an auto-generated long summary of Sony KD-75S9005B based on the first three specs of the first five spec groups.

Sony KD-75S9005B. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: Motionflow XR 800 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-C2, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:16:59
Uk has collected 1 expert review for Sony KD-75S9005B but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%