location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-BX1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NPBX1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524885880
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 14:30:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony NP-BX1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 1240 mAh 4.5 Wh
  • - Purpose: Camera
  • - Brand compatibility: Sony
  • - 3.6 V
  • - Black
Long product name Sony NP-BX1 :
The long product name of Sony NP-BX1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1240mAh, Li-Ion, 3.6V, 4.5Wh, 25g
More>>>
Short summary description Sony NP-BX1:
This short summary of the Sony NP-BX1 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NP-BX1, Sony, 1240 mAh, 3.6 V, Lithium-Ion (Li-Ion)

Long summary description Sony NP-BX1:
This is an auto-generated long summary of Sony NP-BX1 based on the first three specs of the first five spec groups.

Sony NP-BX1. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1240 mAh, Purpose: Camera. Width: 42.7 mm, Depth: 9.2 mm, Height: 29.9 mm. Quantity per pack: 1 pc(s)

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:12:52
Uk has collected 2 expert reviews for Sony NP-BX1 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 3 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Lithuania 1 distributor(s)