location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony HDR-MV1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-MV1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDR-MV1 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 362720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:44:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDR-MV1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 16.8 MP CMOS 25.4 / 2.3 mm (1 / 2.3") Black
  • - Memory card
  • - LCD Built-in display 6.86 cm (2.7")
  • - Full HD 1920 x 1080 pixels 30 fps
  • - Built-in microphone Built-in speaker(s)
  • - HDMI Microphone in
  • - Wi-Fi Near Field Communication (NFC)
Long product name Sony HDR-MV1 :
The long product name of Sony HDR-MV1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/2.3" Exmor R CMOS, Full-HD MPEG4-AVC/H.264, L-PCM, Wi-Fi/NFC, 6.7cm LCD, HDMI, USB, 165g
More>>>
Short summary description Sony HDR-MV1:
This short summary of the Sony HDR-MV1 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-MV1, 16.8 MP, CMOS, 25.4 / 2.3 mm (1 / 2.3"), Full HD, 6.86 cm (2.7"), LCD

Long summary description Sony HDR-MV1:
This is an auto-generated long summary of Sony HDR-MV1 based on the first three specs of the first five spec groups.

Sony HDR-MV1. Total megapixels: 16.8 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.3 mm (1 / 2.3"). Camcorder media type: Memory card, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2). Focus adjustment: Auto. Scene modes: Beach, Fireworks, Landscape, Night landscape, Snow, Spotlight, Sunrise, Sunset. White balance: Auto

Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 06:21:59
Uk has collected 18 expert reviews for Sony HDR-MV1 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-12-21 06:21:59
One side of the HDR-MV1 is dominated by a large 2.7in widescreen LCD monitor. This isn’t a touchscreen monitor, which is a shame because a touchscreen would have been much easier to operate than the small joystick that that is used for control. The screen...
80%
howtospendit.ft.com
Updated:
2014-12-21 06:21:59
Camcorders have almost become obsolete due to the onslaught of camera-phones and stills cameras that also take superb video. Like these products, the HDR-MV1 fits in your palm and shoots high-quality 1080p high-definition video, even in low light. It also...
0%
digitalversus.com
Updated:
2014-12-21 06:21:59
The Sony HDR-MV1 music video recorder isn't a bad little gadget, offering decent image quality and respectable audio recording in relatively controlled environments (i.e. so long as there isn't too much in the way of interference/unwanted background noise...
Good Decentquality audio recording, Records in uncompressed PCM format, Headphones out for controlling audio level while filming, Decent video quality in low light...
Bad No optical zoom, No sponges or windshields for the mics, Screen isn't in the most practical place, plus resolution could be sharper, No photo mode, Smartphone app doesn't offer many remote control options, No memory card guide to help you get the card in...
80%