location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony DSC-T50 1/2.5" Compact camera 7.2 MP CCD Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-T50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-T50R
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:02:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-T50 1/2.5" Compact camera 7.2 MP CCD Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 7.2 MP CCD Touchscreen Red
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 6x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium
Long product name Sony DSC-T50 1/2.5" Compact camera 7.2 MP CCD Red :
The long product name of Sony DSC-T50 1/2.5" Compact camera 7.2 MP CCD Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Cyber-shot T50 - with double 'Anti-Blur' technology for sharper shots
More>>>
Short summary description Sony DSC-T50 1/2.5" Compact camera 7.2 MP CCD Red:
This short summary of the Sony DSC-T50 1/2.5" Compact camera 7.2 MP CCD Red data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-T50, 7.2 MP, 1/2.5", CCD, 3x, Touchscreen, Red

Long summary description Sony DSC-T50 1/2.5" Compact camera 7.2 MP CCD Red:
This is an auto-generated long summary of Sony DSC-T50 1/2.5" Compact camera 7.2 MP CCD Red based on the first three specs of the first five spec groups.

Sony DSC-T50. Camera type: Compact camera, Megapixel (approx.): 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 6.33 - 19 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. PictBridge. Weight: 130 g. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:24:48
Uk has collected 30 expert reviews for Sony DSC-T50 1/2.5" Compact camera 7.2 MP CCD Red and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Photoradar.com
Updated:
2015-02-26 08:24:48
Perhaps that's why this stylish compact from Sony fails to get the juices flowing despite being impossibly slim, having a fancy touch screen and a battery with more energy than a hyperactive toddler.But a dozen other cameras out there on the market do...
Bottom line Perhaps that's why this stylish compact from Sony fails to get the juices flowing despite being impossibly slim, having a fancy touch screen and a battery with more energy than a hyperactive toddler.But a dozen other cameras out there on the market do...
80%
Cameras.co.uk
Updated:
2015-02-26 08:24:48
The Sony DSC T50 is a pocket sized digital camera with a difference. It has a touch LCD screen. This means there are very few buttons and dials to get used to. The screen is large at three inches in size. I am sure this is likely to make the DSC T50 ap...
0%
expertreviews.co.uk
Updated:
2015-02-26 08:24:48
Sonys Cyber-shot N2 is the makers top-of-the-range compact, replacing the similar-looking N1 with a 10.1 megapixel sensor, flexible Spot AF system and large, 3in touch-sensitive screen. Like the earlier model, the N2 has 25MB of internal memory for s...
80%
techradar.com
Updated:
2015-02-26 08:24:48
There was a time when James Bond could whip out a gadget and the world would gasp in awe. These days it takes more to impress... a lot more. Perhaps thats why this stylish compact from Sony fails to get the juices flowing despite being impossibly slim...
Good Sharp, colourful and well-exposed images, Excellent metal body and a good quality of manufacture, Good value...
Bad No optical viewfinder...
Bottom line There was a time when James Bond could whip out a gadget and the world would gasp in awe. These days it takes more to impress... a lot more. Perhaps thats why this stylish compact from Sony fails to get the juices flowing despite being impossibly slim...
90%
fhm.com.ph
Updated:
2016-12-29 06:39:07
7.2 megs of pixel power packed in a slim shell with touch screen – yup, it definitely sounds like from the Sony T-series. The DSC-T50 is much more than just another digicam, though. It's a future-proof snapper solution with its widescreen capture capabili...
0%
dpinterface.com
Updated:
2015-02-26 08:24:48
DPInterface Sony Cyber-shot T50 ReviewBrad Soo - November 17th, 2006 I wouldnt consider the new Sony T50 to be an upgrade to the T30 but here it goes: The Cyber-shot T50 takes the T30, strips most of its buttons and replaces that large 3 inch LCD wit...
0%
photographyreview.com
Updated:
2015-02-26 08:24:48
Sony Cyber-Shot DSC-T50 Digital Camera Preview Express your personal style with the 7.2 Megapixel Sony Cyber-Shot DSC-T50. The huge LCD display with simple touch-screen operation makes taking spectacular pictures easier than ever. Choose from red, blac...
0%
pcmag.com
Updated:
2015-02-26 08:24:48
Some cameras remind me of the Whos rockin groove, "See me, feel me"—you just cant wait to get your hands on them. Sonys recent ultracompact and new addition to its T-series, the 7.2-megapixel Cyber-shot DSC-T50, is a perfect example. This looker...
Good Beautiful 3-inch touch screen LCD. Wonderful design. Very good performance. Large text and on-screen buttons make it easy to navigate through menus.
Bad A bit pricey. Some images too noisy. Lousy burst mode. No glass viewfinder.
Bottom line Sonys 7.2MP Cyber-shot DSC-T50 has a beautiful design and a nice touch screen and takes decent shots...
70%
steves-digicams.com
Updated:
2015-02-26 08:24:48
Click on the T50 for a 360° QTVR tourThe Super Steady Shot technology minimizes blur caused by shaky hands, while the high light sensitivity (ISO 1000) mode reduces blur by shooting at faster shutter speeds. Theres even an added defense with Sonys Cl...
0%
imaging-resource.com
Updated:
2015-02-26 08:24:48
Sony DSC-T50 Overview Sonys Cyber-shot T-series has proven popular in the market thanks to designs with slim, compact bodies, and an emphasis on ease of use (while still allowing a fair degree of control over the final image). The Sony Cyber-shot DSC-...
Good Slim form factor, literally shirt-pocket sized Touch-screen interface is popular with many users Excellent feature set for a subcompact Very effective image stabilization for steady photos even in limited lighting Excellent lens, very sharp, softens on...
Bad High-ISO shots are very noisy, particularly under limited-light conditions Short exposure times limit low-light shooting somewhat (still more than adequate for typical city night scenes though) Continuous-mode cycle times are on the slow side Below-ave...
Bottom line The ultimate judgement will have to await a complete test of a production-level model, but the Sony T50 looks like another winner. I personally dislike the touch-screen interface, but have to acknowledge that a lot of people really like it, so dont ta...
0%
Digitaltrends.com
Updated:
2015-02-26 08:24:48
With its optical image stabilization, 3-inch touch screen LCD, sleek design and overall performance, the DSC-T50 is a hit.
Good Beautiful design Great 3-inch touch screen LCD Few blurred images, thanks to OIS Nice menu system Excellent photos with enough light...
Bad Heavy amounts of noise in High Sensitivity mode Not enough manual options...
Bottom line With its optical image stabilization, 3-inch touch screen LCD, sleek design and overall performance, the DSC-T50 is highly recommended. Just don’t expect all of your indoor shots taken without a flash to be museum quality.
80%