Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-FR1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-FR1 show
Show alternative article codes used in the online market place
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61570
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 14 Feb 2019 11:46:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony NP-FR1 :
The short editorial description of Sony NP-FR1

NP-FR1 INFOLITHIUM R AKKU 1230MAH F DSC-P100 NS (MSD)
More>>>
Sony NP-FR1:
The official marketing text of Sony NP-FR1 as supplied by the manufacturer

Give your Sony digital imaging devices the juice they need to record your memories. The built-in microprocessor accurately calculates remaining battery life in minutes. Stamina technology reduces battery consumption (exclusive technology by Sony). Sony recommends you use only InfoLITHIUM batteries with products displaying the InfoLITHIUM mark.
Weight (Approx.): 34g.
Lithium-ion cells with no 'memory effect' (no need to run down battery completely before recharging).
Highly efficient, compact, lightweight and environmentally friendly.
Power: 4.2V, 4.4Wh, 1220mAh.
Compatible with: BC-TR1, DSC-P100, DSC-P120 .

Short summary description Sony NP-FR1:
This short summary of the Sony NP-FR1 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NP-FR1, Lithium-Ion (Li-Ion), 1220 mAh, BC-TR1, DSC-P100, DSC-P120, 4.2 V, 34 g

Long summary description Sony NP-FR1:
This is an auto-generated long summary of Sony NP-FR1 based on the first three specs of the first five spec groups.

Sony NP-FR1. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1220 mAh, Compatible products: BC-TR1, DSC-P100, DSC-P120. Weight: 34 g

Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1220 mAh
Compatible products *
Other products that can be used with this product.
BC-TR1, DSC-P100, DSC-P120
Battery
Battery voltage *
The voltage (V) of the battery.
4.2 V
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
34 g
Customer service details
X