Long product name Solight 1V53-WW decoration lighting Green 50 lamp(s) LED
:
50LED,, 8 functions, IP44, 3 x AA, warm white
The short editorial description of Solight 1V53-WW decoration lighting Green 50 lamp(s) LED
50LED,, 8 functions, IP44, 3 x AA, warm white
More>>>
Short summary description Solight 1V53-WW decoration lighting Green 50 lamp(s) LED:
This short summary of the Solight 1V53-WW decoration lighting Green 50 lamp(s) LED data-sheet is auto-generated and uses the product title and the first six key specs.
Solight 1V53-WW, Green, IP44, 50 lamp(s), LED, Warm white, Battery
Long summary description Solight 1V53-WW decoration lighting Green 50 lamp(s) LED:
This is an auto-generated long summary of Solight 1V53-WW decoration lighting Green 50 lamp(s) LED based on the first three specs of the first five spec groups.
Solight 1V53-WW. Product colour: Green, International Protection (IP) code: IP44. Lamps quantity: 50 lamp(s), Lamp type: LED, Light colour: Warm white. Power source type: Battery, Compatible battery sizes: AAA. Length: 8 mm, Distance between bulbs: 10 cm