Socomec OFYS RT U3000, Double-conversion (Online), 3 kVA, 2700 W, 180 V, 300 V, 50/60 Hz
Socomec OFYS RT U3000. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2700 W. Power plug: C14 coupler, USB port type: USB Type-B, Serial interface type: RS-232. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 2U. Certification: CE; RCM (E2376). Safety: EN 62040-1