Socomec NETYS RT 2200VA, 2.2 kVA, 230 V, 230 V, 50/60 Hz, 220 V, 240 V
Socomec NETYS RT 2200VA. Output power capacity: 2.2 kVA, Input operation voltage (min): 230 V, Input operation voltage (max): 230 V. AC outlet types: C13 coupler, C20 coupler, AC outlets quantity: 7 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Rackmount, Product colour: Grey, Rack capacity: 2U. Certification: IEC, CE, TUV-GS, C-Tick