Socomec logo

Socomec NETYS RT 1700VA uninterruptible power supply (UPS) 1.7 kVA 7 AC outlet(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69844
Info modified on:
09 Aug 2021, 16:35:34
Short summary description Socomec NETYS RT 1700VA uninterruptible power supply (UPS) 1.7 kVA 7 AC outlet(s):

Socomec NETYS RT 1700VA, 1.7 kVA, 230 V, 230 V, 50/60 Hz, 220 V, 240 V

Long summary description Socomec NETYS RT 1700VA uninterruptible power supply (UPS) 1.7 kVA 7 AC outlet(s):

Socomec NETYS RT 1700VA. Output power capacity: 1.7 kVA, Input operation voltage (min): 230 V, Input operation voltage (max): 230 V. AC outlet types: C13 coupler, C20 coupler, AC outlets quantity: 7 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 7 Ah, Battery voltage: 12 V. Form factor: Rackmount, Product colour: Grey, Rack capacity: 2U. Certification: IEC, CE, TUV-GS, C-Tick

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.