Socomec logo

Socomec NETYS RT 5000VA uninterruptible power supply (UPS) 5 kVA 4500 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80301
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Socomec NETYS RT 5000VA uninterruptible power supply (UPS) 5 kVA 4500 W:

Socomec NETYS RT 5000VA, 5 kVA, 4500 W, 181 V, 280 V, 50/60 Hz, 200 V

Long summary description Socomec NETYS RT 5000VA uninterruptible power supply (UPS) 5 kVA 4500 W:

Socomec NETYS RT 5000VA. Output power capacity: 5 kVA, Output power: 4500 W, Input operation voltage (min): 181 V. AC outlet types: Terminal, Power plug: Terminal. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 6 h. Form factor: Rackmount/Tower, Product colour: Grey, Rack capacity: 2U. Certification: CE, TÜV-GS, C-Tick, IP20

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.