Socomec logo

Socomec NETYS PR Mini Tower NPR-2000-MT uninterruptible power supply (UPS) Line-Interactive 2 kVA 1400 W 6 AC outlet(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31548
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Socomec NETYS PR Mini Tower NPR-2000-MT uninterruptible power supply (UPS) Line-Interactive 2 kVA 1400 W 6 AC outlet(s):

Socomec NETYS PR Mini Tower NPR-2000-MT, Line-Interactive, 2 kVA, 1400 W, Sine, 170 V, 280 V

Long summary description Socomec NETYS PR Mini Tower NPR-2000-MT uninterruptible power supply (UPS) Line-Interactive 2 kVA 1400 W 6 AC outlet(s):

Socomec NETYS PR Mini Tower NPR-2000-MT. UPS topology: Line-Interactive, Output power capacity: 2 kVA, Output power: 1400 W. AC outlet types: C13 coupler, AC outlets quantity: 6 AC outlet(s), USB port type: USB Type-B. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 3.7 min. Form factor: Mini Tower, Product colour: Black, Cooling type: Active. Certification: IEC/EN 62040-2, AS 62040.2 CE, RCM (E2376)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.