Socomec NETYS PE 650VA, 0.65 kVA, 360 W, 170 V, 280 V, 50/60 Hz, 230 V
Socomec NETYS PE 650VA. Output power capacity: 0.65 kVA, Output power: 360 W, Input operation voltage (min): 170 V. AC outlet types: C13 coupler, Power plug: C13 coupler, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 15 min, Typical backup time at half load: 15 min. Form factor: Mini Tower, Product colour: Grey, Display type: LCD. Certification: CE, C-Tick