Smartwares logo

Smartwares SH4-90156 1 channel built-in sender SH5-TBR-A

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45814
Info modified on:
05 Jun 2024, 13:32:19
Short summary description Smartwares SH4-90156 1 channel built-in sender SH5-TBR-A:

Smartwares SH4-90156 1 channel built-in sender SH5-TBR-A, Wireless, RF Wireless, White, 1 channels, Built-in, 433.92 MHz

Long summary description Smartwares SH4-90156 1 channel built-in sender SH5-TBR-A:

Smartwares SH4-90156 1 channel built-in sender SH5-TBR-A. Connectivity technology: Wireless, Wireless technology: RF Wireless, Product colour: White. Power source: AC, AC input voltage: 220 - 240 V, AC input frequency: 50 / 60 Hz. Weight: 20 g. Quantity per pack: 1 pc(s), Package width: 125 mm, Package depth: 60 mm. Products per master (outer) case: 36 pc(s), Master (outer) case gross weight: 4.26 kg, Master (outer) case length: 335 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.