Smartwares logo

Smartwares SH4-90152 4-channel remote control

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80599
Info modified on:
15 Aug 2023, 11:30:53
Short summary description Smartwares SH4-90152 4-channel remote control:

Smartwares SH4-90152 4-channel remote control, Smart home device, Lighting, RF Wireless, Press buttons, IP20, White

Long summary description Smartwares SH4-90152 4-channel remote control:

Smartwares SH4-90152 4-channel remote control. Brand compatibility: Smartwares, Remote control proper use: Smart home device, Lighting, Interface: RF Wireless. Number of devices supported: 99, Maximum range: 30 m. Input type: Press buttons, Buttons quantity: 10. International Protection (IP) code: IP20, Channels quantity: 4 channels

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.