Smartwares logo

Smartwares DIC-22112 Video intercom system for 1 apartment

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64026
Info modified on:
11 May 2025, 14:07:08
End of life date:
25 Jun 2024
Short summary description Smartwares DIC-22112 Video intercom system for 1 apartment:

Smartwares DIC-22112 Video intercom system for 1 apartment, 8.89 cm (3.5"), LCD, 640 x 480 pixels, 480p, CMOS, Aluminium, White

Long summary description Smartwares DIC-22112 Video intercom system for 1 apartment:

Smartwares DIC-22112 Video intercom system for 1 apartment. Display diagonal: 8.89 cm (3.5"), Display technology: LCD. Maximum video resolution: 640 x 480 pixels, Supported video modes: 480p, Sensor type: CMOS. Product colour: Aluminium, White, International Protection (IP) code: IP24. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz

Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.