Smartwares logo

Smartwares DIC-21122 Audio intercom system for 2 apartments

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64163
Info modified on:
29 Jun 2024, 11:42:25
End of life date:
25 Jun 2024
Short summary description Smartwares DIC-21122 Audio intercom system for 2 apartments:

Smartwares DIC-21122 Audio intercom system for 2 apartments, Wired, IP24, Aluminium, White, Aluminium, Plastic, Wall, Digital

Long summary description Smartwares DIC-21122 Audio intercom system for 2 apartments:

Smartwares DIC-21122 Audio intercom system for 2 apartments. Connectivity technology: Wired, International Protection (IP) code: IP24. Product colour: Aluminium, White, Housing material: Aluminium, Plastic, Placement: Wall. Indoor unit power type: AC

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.