Smartwares logo

Smartwares C923IP IP camera outdoor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86428
Info modified on:
04 Nov 2024, 15:15:06
End of life date:
25 Jun 2024
Short summary description Smartwares C923IP IP camera outdoor:

Smartwares C923IP IP camera outdoor, IP security camera, Indoor & outdoor, Wired & Wireless, 5 dBi, Wall, Black

Long summary description Smartwares C923IP IP camera outdoor:

Smartwares C923IP IP camera outdoor. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired & Wireless. Mounting type: Wall, Product colour: Black, Form factor: Bullet. Minimum illumination: 0.5 lx, Field of view (FOV) angle: 45°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Fixed focal length: 3.6 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.