Smartwares logo

Smartwares RVS70LED Outdoor wall light

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48928
Info modified on:
11 May 2025, 14:07:04
End of life date:
25 Jun 2024
Short summary description Smartwares RVS70LED Outdoor wall light:

Smartwares RVS70LED Outdoor wall light, Security lighting, Stainless steel, White, Stainless steel, IP44, Entrance, Garage, Garden, Motion sensor

Long summary description Smartwares RVS70LED Outdoor wall light:

Smartwares RVS70LED Outdoor wall light. Type: Security lighting, Product colour: Stainless steel, White, Housing material: Stainless steel. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb power: 18 W. Detection angle: 110°, Detection distance: 10 m. Power source type: AC. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.