Smartwares CS85C Wireless security camera, IP security camera, Indoor & outdoor, Wireless, 150 m, 3 dBi, Wall
Smartwares CS85C Wireless security camera. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wireless. Mounting type: Wall, Product colour: Black, Form factor: Bullet. Minimum illumination: 0.5 lx. Sensor type: CMOS. Fixed focal length: 1.82 mm