Smartwares logo

Smartwares C704IP.2 IP camera indoor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79741
Info modified on:
10 Aug 2024, 09:28:02
End of life date:
25 Jun 2024
Short summary description Smartwares C704IP.2 IP camera indoor:

Smartwares C704IP.2 IP camera indoor, IP security camera, Indoor, Wired & Wireless, External, 3 dBi, CE, FCC, R&TTE

Long summary description Smartwares C704IP.2 IP camera indoor:

Smartwares C704IP.2 IP camera indoor. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Desk, Product colour: White, Form factor: Dome. Minimum illumination: 0.5 lx, Field of view (FOV) angle: 60°, Tilt angle range: 0 - 120°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Fixed focal length: 6 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.