Smartwares VD71W Video intercom system,, 6.1 cm (2.4"), 640 x 480 pixels, CMOS, Silver, White, IP24, Plastic
Smartwares VD71W Video intercom system,. Display diagonal: 6.1 cm (2.4"). Maximum video resolution: 640 x 480 pixels, Sensor type: CMOS. Product colour: Silver, White, International Protection (IP) code: IP24, Indoor unit housing material: Plastic