Smartwares logo

Smartwares VD62 Video intercom system for 2 appartments

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67261
Info modified on:
11 May 2025, 14:07:03
End of life date:
25 Jun 2024
Short summary description Smartwares VD62 Video intercom system for 2 appartments:

Smartwares VD62 Video intercom system for 2 appartments, 6.1 cm (2.4"), 640 x 480 pixels, CMOS, Silver, White, IP24, Plastic

Long summary description Smartwares VD62 Video intercom system for 2 appartments:

Smartwares VD62 Video intercom system for 2 appartments. Display diagonal: 6.1 cm (2.4"). Maximum video resolution: 640 x 480 pixels, Sensor type: CMOS. Product colour: Silver, White, International Protection (IP) code: IP24, Indoor unit housing material: Plastic

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.