Smartwares logo

Smartwares 10.004.68 Ceiling light 6000.542

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23491
Info modified on:
11 May 2025, 14:07:02
Short summary description Smartwares 10.004.68 Ceiling light 6000.542:

Smartwares 10.004.68 Ceiling light 6000.542, 3 bulb(s), E14, IP20, White

Long summary description Smartwares 10.004.68 Ceiling light 6000.542:

Smartwares 10.004.68 Ceiling light 6000.542. Product colour: White, Suitable location: Bedroom, Children's room, Dining room, Living room, Shape: Round. Fitting/cap type: E14, Number of bulbs: 3 bulb(s), Beam angle (max): 110°. Power source type: AC, Input voltage: 230 V, AC input voltage: 230 V. Width: 400 mm, Height: 100 mm, Weight: 959 g. Package width: 400 mm, Package height: 110 mm, Package weight: 840 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.