Smartoools MC5 SUPERMAN power bank Lithium Polymer (LiPo) 5000 mAh Multicolour
Long product name Smartoools MC5 SUPERMAN power bank Lithium Polymer (LiPo) 5000 mAh Multicolour
:
The short editorial description of Smartoools MC5 SUPERMAN power bank Lithium Polymer (LiPo) 5000 mAh Multicolour
5000mAh Lithium Polymer (LiPo), 1x USB 2.1A, SUPERMAN design
More>>>
Short summary description Smartoools MC5 SUPERMAN power bank Lithium Polymer (LiPo) 5000 mAh Multicolour:
This short summary of the Smartoools MC5 SUPERMAN power bank Lithium Polymer (LiPo) 5000 mAh Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.
Smartoools MC5 SUPERMAN, Multicolour, Mobile phone/Smartphone, Tablet, MP3/MP4, GPS, E-book reader, Charging, Lithium Polymer (LiPo), 5000 mAh, USB
Long summary description Smartoools MC5 SUPERMAN power bank Lithium Polymer (LiPo) 5000 mAh Multicolour:
This is an auto-generated long summary of Smartoools MC5 SUPERMAN power bank Lithium Polymer (LiPo) 5000 mAh Multicolour based on the first three specs of the first five spec groups.
Smartoools MC5 SUPERMAN. Product colour: Multicolour, Charger compatibility: Mobile phone/Smartphone, Tablet, MP3/MP4, GPS, E-book reader, LED indicators: Charging. Battery technology: Lithium Polymer (LiPo), Battery capacity: 5000 mAh, Charging source: USB. Output current: 2.1 A, Power protection features: Overheating, Short circuit. Width: 93 mm, Depth: 63 mm, Height: 12 mm. Cables included: Micro-USB