location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SimpleTech FS-U25/320H external hard drive 320 GB 5400 RPM 2.5" USB 2.0 Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SimpleTech Check ‘SimpleTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-U25/320H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS-U25/320H-LE
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘SimpleTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SimpleTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SimpleTech FS-U25/320H external hard drive 320 GB 5400 RPM 2.5" USB 2.0 Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 320 GB 2.5" 5400 RPM
  • - USB 2.0
  • - Red
More>>>
Short summary description SimpleTech FS-U25/320H external hard drive 320 GB 5400 RPM 2.5" USB 2.0 Red:
This short summary of the SimpleTech FS-U25/320H external hard drive 320 GB 5400 RPM 2.5" USB 2.0 Red data-sheet is auto-generated and uses the product title and the first six key specs.

SimpleTech FS-U25/320H, 320 GB, 2.5", 2.0, 5400 RPM, Red

Long summary description SimpleTech FS-U25/320H external hard drive 320 GB 5400 RPM 2.5" USB 2.0 Red:
This is an auto-generated long summary of SimpleTech FS-U25/320H external hard drive 320 GB 5400 RPM 2.5" USB 2.0 Red based on the first three specs of the first five spec groups.

SimpleTech FS-U25/320H. HDD capacity: 320 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 10:54:17
Uk has collected 13 expert reviews for SimpleTech FS-U25/320H external hard drive 320 GB 5400 RPM 2.5" USB 2.0 Red and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
technologytell.com
Updated:
2011-09-24 10:53:44
Nothing says “SEXY” like an external hard drive. OK, that’s not entirely true. One could probably make the same claim when talking about Angelina Jolie, red sports cars or that Victoria and her wonderful secret. Apparently the folks at SimpleTech feel...
0%
computershopper.com
Updated:
2011-09-24 10:53:31
The Signature Mini from SimpleTech is an example of how companies are trying to jazz up plain devices like portable hard drives to set themselves apart. These laptop companions are no longer exotic, expensive peripherals, but the Signature...
Good High-end design; backup software included for both Mac and PC; fast read speeds on a Mac...
Bad Thick; much higher price per gigabyte than competing drives...
Bottom line The Signature Mini portable hard drive offers supercar styling and good backup software...
80%
techcrunch.com
Updated:
2011-09-24 10:53:34
This will be a quick one! What we have here is a dead-simple, compact 500GB external USB hard drive. To be honest there’s very little else to add. That won’t stop me from making you click through to hear about it, though. The SimpleTech Mini drive from...
0%
pcmag.com
Updated:
2011-09-24 10:53:37
REVIEW The Signature Mini Black Cherry 320GB ($179.99 list) from SimpleTech is a meticulously crafted portable hard drive that gives products like the Western Digital My Passport Elite (WDML3200) a run for their money. Its price per gigabyte (around...
0%
Laptopmag.com
Updated:
2011-09-24 10:53:41
An eye-catching design and 2GB of free online backup make this portable storage drive stand out.
Good Stylish design, Free 2GB of online backup, Encryption software...
Bad Mediocre transfer speeds...
Bottom line We would like to have seen faster read and write speeds—and the Ultimate Backup software preinstalled on the drive—but the $169 Fabrik SimpleTech Signature Mini (backed by a three-year warranty) is a good-looking and versatile hard drive.
60%
tomsguide.com
Updated:
2011-09-24 10:53:44
Data transfer speeds on external USB 2.0 storage devices simply can’t compare to hard drives that move files around using internal interfaces like SATA, RAID and SCSI. A comparison between the two isn’t very useful, and expectations for each should be...
0%
ubergizmo.com
Updated:
2011-09-24 10:53:48
SimpleTech Signature Mini Drive Review Posted on: June 22, 2008 A few months ago, we tested the SimpleDrive from SimpleTech, this time we had the opportunity to lay our hands on the new SimpleTech series, the Signature Mini Drive. Our test unit is a S...
0%
maximumpc.com
Updated:
2011-09-24 10:53:52
We thought only Western Digital was dipping drives into the Skittles rainbow, but SimpleTech’s new line of USB drives are just as colorful as their Western Digital counterparts. The devices in the Signature Mini line range in capacity from 120GB to 320...
Good One of the fastest portable drives we’ve tested. Stylish color options.
Bad The discburning software couldn’t find our optical drives.
70%
the-gadgeteer.com
Updated:
2011-09-24 10:54:01
Heres my quick look video review of the Signature Mini USB drive from SimpleTech. Features Available in 120GB up to 320GB capacityCompact designComes with Windows and Mac backup softwareDoesnt require an AC adapterClick thumbnail to play video Video...
Good Compact Powered by a USB Y cable, no AC adapter required PC and Mac backup software included on drive Virtually silent operation...
Bad Supplied USB cable seems short at just 17 inches long...
Bottom line Heres my quick look video review of the Signature Mini USB drive from SimpleTech. Features Available in 120GB up to 320GB capacityCompact designComes with Windows and Mac backup softwareDoesnt require an AC adapterClick thumbnail to play video Video...
0%
techwarelabs.com
Updated:
2011-09-24 10:54:05
SimpleTech SimpleTech. The name alone tells you one thing: their technology is easy to use. In todays review, we will put their newest series drive, the 250GB Signature Mini Drive to the TechwareLabs test. Each one of the drives comes in a different...
Bottom line The SimpleTech 250GB Signature Mini Drive is a great product for the price. With its stylish Ferrari inspired lines, large capacities, and small size, its a no brainer. Our benchmarks above show an average read/write speed of 33.4MB/s, which is nothi...
0%
geardiary.com
Updated:
2011-09-24 10:54:09
Is it ever possible to be too obsessive about backing up your data? I’ve learned not to think so. Need I remind anyone of the events of March 1? Yeah, I thought not. Since the crash I have learned exactly how obsessive some people can be when it com...
Good Sleek design; easy to set up; easy to operate; needs no external power; option to backup online for Windows users...
Bad Mac users might like the free 2GB of online strorage, too…...
0%
Businessweek.com
Updated:
2011-09-24 10:54:13
The Good: Compact, attractive drive that can be tossed in a laptop bag The Bad: Uses backup software from a third-party vendor that stores data in its own proprietary format, so it may be easier to just drag-and-drop your files into the drive manuall...
Good Compact, attractive drive that can be tossed in a laptop bag...
Bad Uses backup software from a third-party vendor that stores data in its own proprietary format, so it may be easier to just drag-and-drop your files into the drive manually...
Bottom line At $180 for 250 gigabytes of storage, the Mini is reasonably priced. Its sleek-looking in a variety of modern colors...
70%