SilverNet logo

SilverNet 1 Gbps SFP Fibre Transmission Module

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18280
Info modified on:
15 Oct 2024, 09:57:19
Short summary description SilverNet 1 Gbps SFP Fibre Transmission Module:

SilverNet 1 Gbps SFP Fibre Transmission Module, Fiber optic, 1250 Mbit/s, SFP, LC, 50/125 µm, 80000 m

Long summary description SilverNet 1 Gbps SFP Fibre Transmission Module:

SilverNet 1 Gbps SFP Fibre Transmission Module. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Product colour: Nickel. Input voltage: 3.3 V. Compliance certificates: RoHS, Certification: MSA, CE. Width: 10 mm, Depth: 15 mm, Height: 60 mm

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.