Siemens iQ500 WU14UT40, Front-load, 8 kg, B, 69 dB, 1400 RPM, C
Siemens iQ500 WU14UT40. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 69 dB, Maximum spin speed: 1400 RPM. Annual water consumption washing: 9680 L. Product colour: White. Width: 598 mm, Depth: 590 mm, Height: 845 mm. Energy efficiency class: C