Siemens logo

Siemens W 46.57 EX tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70767
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens W 46.57 EX tumble dryer Freestanding Front-load 7 kg White:

Siemens W 46.57 EX, Freestanding, Front-load, White, Right, LCD, 1.45 m

Long summary description Siemens W 46.57 EX tumble dryer Freestanding Front-load 7 kg White:

Siemens W 46.57 EX. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 7 kg, Cycle time: 150 min, Noise level: 65 dB. Delay start (max): 24 h. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Current: 10 A. Height: 842 mm, Weight: 56 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.