Siemens WT46W564, Freestanding, Front-load, Heat pump, White, Rotary, Right
Siemens WT46W564. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Condensation efficiency class (old): B, Drying programs: Mix, Blouse/shirt, Cotton. Delay start (max): 24 h. Energy consumption: 1.65 kWh, Annual energy consumption: 212 kWh, Connected load: 1000 W. Depth: 636 mm, Width: 598 mm, Height: 842 mm