Siemens logo

Siemens IQ590 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97924
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Siemens IQ590 washer dryer Freestanding Front-load White:

Siemens IQ590, Front-load, Freestanding, White, Right, Buttons, Rotary, LED

Long summary description Siemens IQ590 washer dryer Freestanding Front-load White:

Siemens IQ590. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 7 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Inlet hose length: 1.45 m. Water consumption washing & drying per cycle: 112 L, Connected load: 2800 W, AC input voltage: 220 - 240 V. Depth: 625 mm, Width: 598 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.